Littelfuse, Inc. 2500V - 4700V N-Channel Standard Power MOSFETs IXTL2N450

Description
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote Datasheet
Description
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2500V - 4700V N-Channel Standard Power MOSFETs - IXTL2N450 - Littelfuse, Inc.
Rosemont, IL, United States
2500V - 4700V N-Channel Standard Power MOSFETs
IXTL2N450
2500V - 4700V N-Channel Standard Power MOSFETs IXTL2N450
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)

The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 450V 2A MOSFET Transistor
278-IXTL2N450
N-Channel 450V 2A MOSFET Transistor 278-IXTL2N450
N-Channel MOSFET, 450V, 2A Product overview: IXTL2N450 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 450V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTL2N450 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 450V, 2A Product overview: IXTL2N450 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 450V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTL2N450 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTL2N450 278-IXTL2N450
Product Name 2500V - 4700V N-Channel Standard Power MOSFETs N-Channel 450V 2A MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
CSD16413Q5A N-Channel NexFET™ Power MOSFET - CSD16413Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0056 ohms
View Details
7 suppliers