The IXTK88N30P is an N-channel enhancement mode Power MOSFET rated for 300 V drain-source voltage and 88 A continuous drain current, designed for high-power switching applications with avalanche capability. It is packaged in a TO-264 case with a weight of 10 g and features a typical on-state resistance of 40 mΩ at 25°C with 10 V gate-source voltage. The device supports an unclamped inductive switching energy of 2.0 J and has a maximum junction temperature of 150°C. Its low package inductance and gate charge facilitate efficient switching, while the thermal resistance from junction to case is 0.15 °C/W. It is rated for a transient gate-source voltage of ±30 V and a maximum drain current of 220 A under pulse conditions.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Power Field-Effect Transistor, 88A I(D), 300V, 0.04ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-264AA, TO-264, 3 PIN Product overview: IXTK88N30P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 88A, 300V, 0.04ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 88A, 300V, 0.04ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTK88N30P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTK88N30P | 278-IXTK88N30P |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | N-Channel 88A 300V 0.04ohm MOSFET Transistor |
| Polarity | N-Channel |