Littelfuse, Inc. 100V - 1200V N-Channel Standard Power MOSFETs IXTK82N25P

Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTK82N25P is an N-channel enhancement mode MOSFET in a TO-264 package, rated for 250 V drain-source voltage and 82 A continuous drain current. It features a maximum on-state resistance of 38 mΩ at 10 V gate-source voltage and 41 A drain current, and is avalanche rated. The device has a gate charge of 142 nC, a total gate-to-source charge of 32 nC, and a gate-to-drain charge of 74 nC. Thermal resistance from junction to case is 0.15 °C/W. The package is designed for low inductance and easy mounting, with a weight of 10.0 g. It meets the AEC-Q200 qualification standard and is suitable for switch-mode and resonant-mode power supplies, DC-DC converters, laser drivers, and motor drives.

Datasheet Summary
Powered by GS/AI

The IXTK82N25P is an N-channel enhancement mode MOSFET in a TO-264 package, rated for 250 V drain-source voltage and 82 A continuous drain current. It features a maximum on-state resistance of 38 mΩ at 10 V gate-source voltage and 41 A drain current, and is avalanche rated. The device has a gate charge of 142 nC, a total gate-to-source charge of 32 nC, and a gate-to-drain charge of 74 nC. Thermal resistance from junction to case is 0.15 °C/W. The package is designed for low inductance and easy mounting, with a weight of 10.0 g. It meets the AEC-Q200 qualification standard and is suitable for switch-mode and resonant-mode power supplies, DC-DC converters, laser drivers, and motor drives.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Standard Power MOSFETs - IXTK82N25P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Standard Power MOSFETs
IXTK82N25P
100V - 1200V N-Channel Standard Power MOSFETs IXTK82N25P
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 82A 250V 0.035ohm MOSFET Transistor
278-IXTK82N25P
N-Channel 82A 250V 0.035ohm MOSFET Transistor 278-IXTK82N25P
Power Field-Effect Transistor, 82A I(D), 250V, 0.035ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-264AA, TO-264, 3 PIN Product overview: IXTK82N25P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 82A, 250V, 0.035ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 82A, 250V, 0.035ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTK82N25P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 82A I(D), 250V, 0.035ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-264AA, TO-264, 3 PIN Product overview: IXTK82N25P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 82A, 250V, 0.035ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 82A, 250V, 0.035ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTK82N25P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 250V, 82A, To-264; Channel Type Littelfuse - 03AH1578 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 82A, To-264; Channel Type Littelfuse
03AH1578
Mosfet, N-Ch, 250V, 82A, To-264; Channel Type Littelfuse 03AH1578
MOSFET, N-CH, 250V, 82A, TO-264; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:82A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 250V, 82A, TO-264; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:82A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTK82N25P 278-IXTK82N25P 03AH1578
Product Name 100V - 1200V N-Channel Standard Power MOSFETs N-Channel 82A 250V 0.035ohm MOSFET Transistor Mosfet, N-Ch, 250V, 82A, To-264; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZH120R020M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114835PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD16323Q3 N-Channel NexFET? Power MOSFET - CSD16323Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
7 suppliers