Littelfuse, Inc. 200V - 2500V N-Channel Linear Power MOSFETs with Extended FBSOAs IXTK22N100L

Description
When Power MOSFETs are used in the linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse Linear MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote Datasheet
Description
When Power MOSFETs are used in the linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse Linear MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V - 2500V N-Channel Linear Power MOSFETs with Extended FBSOAs - IXTK22N100L - Littelfuse, Inc.
Rosemont, IL, United States
200V - 2500V N-Channel Linear Power MOSFETs with Extended FBSOAs
IXTK22N100L
200V - 2500V N-Channel Linear Power MOSFETs with Extended FBSOAs IXTK22N100L
When Power MOSFETs are used in the linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse Linear MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)

When Power MOSFETs are used in the linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse Linear MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTK22N100L
MOSFET Transistor 278-IXTK22N100L
Power Field-Effect Transistor, Product overview: IXTK22N100L from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTK22N100L can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTK22N100L from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTK22N100L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 1Kv, 22A, To-264; Channel Type Littelfuse - 03AH1569 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1Kv, 22A, To-264; Channel Type Littelfuse
03AH1569
Mosfet, N-Ch, 1Kv, 22A, To-264; Channel Type Littelfuse 03AH1569
MOSFET, N-CH, 1KV, 22A, TO-264; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:22A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:5.5V RoHS Compliant: Yes

MOSFET, N-CH, 1KV, 22A, TO-264; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:22A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTK22N100L 278-IXTK22N100L 03AH1569
Product Name 200V - 2500V N-Channel Linear Power MOSFETs with Extended FBSOAs MOSFET Transistor Mosfet, N-Ch, 1Kv, 22A, To-264; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
FET, MOSFET Arrays - AUIRF7309Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 81000 milliamps
View Details
7 suppliers