Littelfuse, Inc. 24 V Bidirectional 250 W Discrete TVS Diode IXTK120N65X2

Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTK120N65X2 is an N-channel enhancement mode MOSFET designed for high-power switching applications such as switch-mode power supplies, PFC circuits, and motor drives. It is packaged in a TO-264P case with a drain tab, weighing 10 g. The device has a maximum drain-source voltage of 650 V, continuous drain current of 120 A at 25°C, and a drain-source on-resistance of 23 mΩ at 10 V gate voltage. It is avalanche rated with an energy rating of 3.5 J and supports transient gate-source voltages up to ±40 V. Thermal resistance junction-to-case is 0.10 °C/W. The part meets international standard packaging requirements and is qualified for operation from -55 °C to 150 °C junction temperature.

Datasheet Summary
Powered by GS/AI

The IXTK120N65X2 is an N-channel enhancement mode MOSFET designed for high-power switching applications such as switch-mode power supplies, PFC circuits, and motor drives. It is packaged in a TO-264P case with a drain tab, weighing 10 g. The device has a maximum drain-source voltage of 650 V, continuous drain current of 120 A at 25°C, and a drain-source on-resistance of 23 mΩ at 10 V gate voltage. It is avalanche rated with an energy rating of 3.5 J and supports transient gate-source voltages up to ±40 V. Thermal resistance junction-to-case is 0.10 °C/W. The part meets international standard packaging requirements and is qualified for operation from -55 °C to 150 °C junction temperature.

Suppliers

Company
Product
Description
Supplier Links
24 V Bidirectional 250 W Discrete TVS Diode - IXTK120N65X2 - Littelfuse, Inc.
Rosemont, IL, United States
24 V Bidirectional 250 W Discrete TVS Diode
IXTK120N65X2
24 V Bidirectional 250 W Discrete TVS Diode IXTK120N65X2
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Supplier's Site Datasheet
MOSFETs - 9171441P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9171441P
MOSFETs 9171441P
N-ch X2 Series MOSFET 650V 120A TO-264P

N-ch X2 Series MOSFET 650V 120A TO-264P

Supplier's Site
MOSFETs - 9171441 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9171441
MOSFETs 9171441
N-ch X2 Series MOSFET 650V 120A TO-264P

N-ch X2 Series MOSFET 650V 120A TO-264P

Supplier's Site
MOSFETs - 1684816 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1684816
MOSFETs 1684816
N-ch X2 Series MOSFET 650V 120A TO-264P

N-ch X2 Series MOSFET 650V 120A TO-264P

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTK120N65X2 9171441P 9171441
Product Name 24 V Bidirectional 250 W Discrete TVS Diode MOSFETs MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
20 V, P-channel Trench MOSFET - BUK4D110-20PH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -6700 milliamps
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMCQ120R080M1T - AIMCQ120R080M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers