The IXTK120N25P is an N-channel enhancement mode MOSFET rated for 250 V drain-source voltage and 120 A continuous drain current, designed for switched-mode and resonant-mode power supplies, DC-DC converters, motor drives, and laser drivers. It is packaged in a TO-264 case, weighing 10 g, with a thermal resistance from junction to case of 0.18 °C/W and maximum junction temperature of 150 °C. The device features a typical on-resistance of 24 mΩ at 10 V gate voltage and 25 °C, an avalanche energy rating of 2.5 J, and a fast intrinsic diode with forward voltage of 1.5 V at 120 A. It meets AEC-Q200 and RoHS standards, has low package inductance, and is avalanche rated with a dV/dt capability of 10 V/ns.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Power Field-Effect Transistor, 120A I(D), 250V, 0.024ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-264AA, TO-264, 3 PIN Product overview: IXTK120N25P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 120A, 250V, 0.024ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 250V, 0.024ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTK120N25P can be used for catalog matching and distributor lookup.
MOSFET, N, TO-264; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:120A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:700W RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTK120N25P | 278-IXTK120N25P | 58M7653 |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | N-Channel 120A 250V 0.024ohm MOSFET Transistor | Mosfet, N, To-264; Channel Type Ixys Semiconductor |
| Polarity | N-Channel |