Littelfuse, Inc. 100V - 1200V N-Channel Standard Power MOSFETs IXTH96N20P

Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Datasheet
Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Standard Power MOSFETs - IXTH96N20P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Standard Power MOSFETs
IXTH96N20P
100V - 1200V N-Channel Standard Power MOSFETs IXTH96N20P
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Supplier's Site Datasheet
Mosfet, N, To-247; Channel Type Ixys Semiconductor - 58M7651 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, To-247; Channel Type Ixys Semiconductor
58M7651
Mosfet, N, To-247; Channel Type Ixys Semiconductor 58M7651
MOSFET, N, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:96A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:600W RoHS Compliant: Yes

MOSFET, N, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:96A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:600W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH96N20P 58M7651
Product Name 100V - 1200V N-Channel Standard Power MOSFETs Mosfet, N, To-247; Channel Type Ixys Semiconductor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1107PBL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
4 suppliers
 - AUIRFB8405-071 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO22
Packing Method Tube; Tube
View Details
2 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253324-DRV8880RHRR - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details