The new 200V X4 Ultra Junction MOSFETs are designed with the latest Ultra Junction technology for high efficiency power applications. They are available in TO-247 and TO-268HV Packages. They offer lower RDS(on) simultaneously with reduced gate and output charges, which allows for more efficient switching at given frequency. Low Gate Charge Low RDS(on) Low RthJC 175°C Operating Temperature High Avalanche rating (900mJ - 1J)
MOSFET, N-CH, 200V, 94A, TO-247 ROHS COMPLIANT: YES
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTH94N20X4 | 62AJ4095 |
| Product Name | 135V - 200V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options | Mosfet, N-Ch, 200V, 94A, To-247 Rohs Compliant Littelfuse |
| Polarity | N-Channel |