Littelfuse, Inc. 24 V Bidirectional 250 W Discrete TVS Diode IXTH80N65X2

Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTH80N65X2 is an N-channel enhancement mode power MOSFET rated for 650 V drain-source voltage and 80 A continuous drain current, designed for switch-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-247 case with a weight of 6 g and a maximum lead temperature of 300 °C for soldering. The device features a maximum on-state resistance of 38 mΩ at 25 °C, an avalanche energy rating of 3 J, and a transient thermal impedance of 0.14 °C/W junction-to-case. It is avalanche rated, has low package inductance, and meets RoHS standards. The part operates with a junction temperature range of -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

The IXTH80N65X2 is an N-channel enhancement mode power MOSFET rated for 650 V drain-source voltage and 80 A continuous drain current, designed for switch-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-247 case with a weight of 6 g and a maximum lead temperature of 300 °C for soldering. The device features a maximum on-state resistance of 38 mΩ at 25 °C, an avalanche energy rating of 3 J, and a transient thermal impedance of 0.14 °C/W junction-to-case. It is avalanche rated, has low package inductance, and meets RoHS standards. The part operates with a junction temperature range of -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
24 V Bidirectional 250 W Discrete TVS Diode - IXTH80N65X2 - Littelfuse, Inc.
Rosemont, IL, United States
24 V Bidirectional 250 W Discrete TVS Diode
IXTH80N65X2
24 V Bidirectional 250 W Discrete TVS Diode IXTH80N65X2
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTH80N65X2
MOSFET Transistor 278-IXTH80N65X2
Power Field-Effect Transistor, Product overview: IXTH80N65X2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH80N65X2 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTH80N65X2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH80N65X2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 9171435 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9171435
MOSFETs 9171435
N-ch X2 Series MOSFET 650V 80A TO-247

N-ch X2 Series MOSFET 650V 80A TO-247

Supplier's Site
MOSFETs - 9171435P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9171435P
MOSFETs 9171435P
N-ch X2 Series MOSFET 650V 80A TO-247

N-ch X2 Series MOSFET 650V 80A TO-247

Supplier's Site
MOSFETs - 1684815 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1684815
MOSFETs 1684815
N-ch X2 Series MOSFET 650V 80A TO-247

N-ch X2 Series MOSFET 650V 80A TO-247

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH80N65X2 278-IXTH80N65X2 9171435 9171435P
Product Name 24 V Bidirectional 250 W Discrete TVS Diode MOSFET Transistor MOSFETs MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data