The IXTH80N075L2 is an N-channel enhancement mode MOSFET designed for linear operation, featuring a 75 V drain-source breakdown voltage and a continuous drain current of 80 A at 25 °C. It is packaged in a TO-247 case with a thermal resistance from junction to case of 0.21 °C/W. The device has a maximum on-resistance of 24 mΩ at 10 V gate voltage and 40 A drain current, and is avalanche rated with a single-pulse energy rating of 2.5 J. Its forward bias safe operating area is guaranteed at 75 °C. The molding compound meets UL 94 V-0 flammability requirements.
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
MOSFET, N-CH, 75V, 80A, 150DEG C, 357W; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:80A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTH80N075L2 | 03AH1538 |
| Product Name | 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs | Mosfet, N-Ch, 75V, 80A, 150Deg C, 357W; Channel Type Littelfuse |
| Polarity | N-Channel |