The IXTH7P50 is a P-channel enhancement mode MOSFET designed for high-side switching, DC choppers, and push-pull amplifiers. It is packaged in a TO-247 AD case with a weight of 6 g and supports a maximum drain-source voltage of -500 V and continuous drain current of -7 A at 25°C. The device has a typical on-resistance of 1.5 Ω at -10 V gate voltage and 25°C, with a thermal resistance junction-to-case of 0.7 K/W and a maximum junction temperature of 150°C. It is avalanche rated with an energy rating of 30 mJ, features low package inductance below 5 nH, and meets the JEDEC TO-247 AD standard. Mounting torque is rated at 1.13 Nm. The part is designed for easy mounting with a single isolated screw and supports unclamped inductive switching.
Trans MOSFET P-CH Si 500V 7A 3-Pin(3+Tab) TO-247AD Product overview: IXTH7P50 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH7P50 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXTH7P50 |
| Product Name | 500V 7A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |