The IXTH75N10L2 is an N-channel enhancement mode MOSFET designed for linear operation, with a drain-source voltage rating of 100V and a continuous drain current of 75A at 25°C. It is packaged in a TO-247 case, weighing 6.0g, and features an integrated gate resistor for easy paralleling. The device has a guaranteed forward bias safe operating area (FBSOA) at 75°C, an on-resistance of 21mΩ at 25°C, and is avalanche rated. Thermal resistance from junction to case is 0.31°C/W. It meets UL 94 V-0 flammability standards for its molding epoxy and is rated for junction temperatures from -55°C to 150°C.
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Power Field-Effect Transistor, Product overview: IXTH75N10L2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH75N10L2 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 100V, 75A, 150DEG C, 400W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTH75N10L2 | 278-IXTH75N10L2 | 03AH1534 |
| Product Name | 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs | MOSFET Transistor | Mosfet, N-Ch, 100V, 75A, 150Deg C, 400W; Channel Type Littelfuse |
| Polarity | N-Channel |