Littelfuse, Inc. 100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTH6N50D2

Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote Datasheet
Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V - 1700V N-Channel Depletion Mode Power MOSFETs - IXTH6N50D2 - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1700V N-Channel Depletion Mode Power MOSFETs
IXTH6N50D2
100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTH6N50D2
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTH6N50D2
MOSFET Transistor 278-IXTH6N50D2
Power Field-Effect Transistor, Product overview: IXTH6N50D2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH6N50D2 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTH6N50D2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH6N50D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 500V, 6A, 150Deg C, 300W; Channel Type Littelfuse - 03AH1527 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 6A, 150Deg C, 300W; Channel Type Littelfuse
03AH1527
Mosfet, N-Ch, 500V, 6A, 150Deg C, 300W; Channel Type Littelfuse 03AH1527
MOSFET, N-CH, 500V, 6A, 150DEG C, 300W; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 6A, 150DEG C, 300W; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, 6A, 500V, 300W, To-247-3 Rohs Compliant Littelfuse - 29AK0475 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 6A, 500V, 300W, To-247-3 Rohs Compliant Littelfuse
29AK0475
Mosfet, 6A, 500V, 300W, To-247-3 Rohs Compliant Littelfuse 29AK0475
MOSFET, 6A, 500V, 300W, TO-247-3 ROHS COMPLIANT: YES

MOSFET, 6A, 500V, 300W, TO-247-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH6N50D2 278-IXTH6N50D2 03AH1527 29AK0475
Product Name 100V - 1700V N-Channel Depletion Mode Power MOSFETs MOSFET Transistor Mosfet, N-Ch, 500V, 6A, 150Deg C, 300W; Channel Type Littelfuse Mosfet, 6A, 500V, 300W, To-247-3 Rohs Compliant Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
3 suppliers
25V 30A MOSFET Transistor - 285-07N03LA - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Polarity N-Channel
PD 83000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
MOSFET High Freq Sync Buck NexFET Pwr Stage - 815-CSD96371Q5M - Utmel Electronic Limited
Specs
V(BR)DSS 25 volts
PD 12000 milliwatts
TJ -40 to 150 C (-40 to 302 F)
View Details