Littelfuse, Inc. 100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTH6N100D2

Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTH6N100D2 is a depletion-mode N-channel MOSFET designed for normally-on operation in applications such as audio amplifiers, start-up circuits, and protection circuits. It is packaged in a TO-247 case with a weight of 6.0 g and has a maximum drain-to-source voltage of 1000 V. The device supports a continuous drain current of 6 A and a peak pulsed current of 16 A, with a maximum power dissipation of 300 W at 25°C. The drain-to-source on-resistance is rated at 2.2 Ω, and the gate threshold voltage ranges from -2.5 V to -4.5 V. The molding epoxies meet UL 94 V-0 flammability classification. Thermal resistance from junction to case is 0.21 °C/W. Maximum junction temperature is 150 °C. The device is rated for a maximum lead soldering temperature of 260 °C for 10 seconds, with a mounting torque of 1.13 Nm.

Datasheet Summary
Powered by GS/AI

The IXTH6N100D2 is a depletion-mode N-channel MOSFET designed for normally-on operation in applications such as audio amplifiers, start-up circuits, and protection circuits. It is packaged in a TO-247 case with a weight of 6.0 g and has a maximum drain-to-source voltage of 1000 V. The device supports a continuous drain current of 6 A and a peak pulsed current of 16 A, with a maximum power dissipation of 300 W at 25°C. The drain-to-source on-resistance is rated at 2.2 Ω, and the gate threshold voltage ranges from -2.5 V to -4.5 V. The molding epoxies meet UL 94 V-0 flammability classification. Thermal resistance from junction to case is 0.21 °C/W. Maximum junction temperature is 150 °C. The device is rated for a maximum lead soldering temperature of 260 °C for 10 seconds, with a mounting torque of 1.13 Nm.

Suppliers

Company
Product
Description
Supplier Links
100V - 1700V N-Channel Depletion Mode Power MOSFETs - IXTH6N100D2 - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1700V N-Channel Depletion Mode Power MOSFETs
IXTH6N100D2
100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTH6N100D2
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTH6N100D2
MOSFET Transistor 278-IXTH6N100D2
Power Field-Effect Transistor, Product overview: IXTH6N100D2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH6N100D2 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTH6N100D2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH6N100D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 1Kv, 6A, To-247; Channel Type Littelfuse - 03AH1524 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1Kv, 6A, To-247; Channel Type Littelfuse
03AH1524
Mosfet, N-Ch, 1Kv, 6A, To-247; Channel Type Littelfuse 03AH1524
MOSFET, N-CH, 1KV, 6A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:4.5V; No. of Pins:3PinsRoHS Compliant: Yes

MOSFET, N-CH, 1KV, 6A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:4.5V; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH6N100D2 278-IXTH6N100D2 03AH1524
Product Name 100V - 1700V N-Channel Depletion Mode Power MOSFETs MOSFET Transistor Mosfet, N-Ch, 1Kv, 6A, To-247; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD13202Q2 N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) - CSD13202Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0093 ohms
View Details
8 suppliers
 - 2EDL8033G4BXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VDSON-8
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 2222693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
N-channel 40 V, 1.0 mΩ standard level MOSFET in LFPAK56E - BUK7J1R0-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 220000 milliamps
View Details
8 suppliers