Littelfuse, Inc. 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs IXTH60N20L2

Description
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote Datasheet
Description
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs - IXTH60N20L2 - Littelfuse, Inc.
Rosemont, IL, United States
75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs
IXTH60N20L2
75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs IXTH60N20L2
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
MOSFET Transistor 278-IXTH60N20L2
Power Field-Effect Transistor, Product overview: IXTH60N20L2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH60N20L2 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTH60N20L2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH60N20L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH60N20L2 278-IXTH60N20L2
Product Name 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data