Littelfuse, Inc. 24 V Bidirectional 250 W Discrete TVS Diode IXTH34N65X2

Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTH34N65X2 is an N-channel enhancement mode MOSFET designed for high-efficiency switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is housed in a TO-247 package with a maximum drain-source voltage of 650 V and a continuous drain current of 34 A at 25°C. The device features a typical on-resistance of 96 mΩ at VGS = 10 V and ID = 17 A, and is avalanche rated with an energy rating of 1 J. Its gate-source voltage is limited to ±30 V continuous and ±40 V transient. Thermal resistance from junction to case is 0.21 °C/W. The part meets international standard package specifications and is rated for operating junction temperatures from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

The IXTH34N65X2 is an N-channel enhancement mode MOSFET designed for high-efficiency switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is housed in a TO-247 package with a maximum drain-source voltage of 650 V and a continuous drain current of 34 A at 25°C. The device features a typical on-resistance of 96 mΩ at VGS = 10 V and ID = 17 A, and is avalanche rated with an energy rating of 1 J. Its gate-source voltage is limited to ±30 V continuous and ±40 V transient. Thermal resistance from junction to case is 0.21 °C/W. The part meets international standard package specifications and is rated for operating junction temperatures from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
24 V Bidirectional 250 W Discrete TVS Diode - IXTH34N65X2 - Littelfuse, Inc.
Rosemont, IL, United States
24 V Bidirectional 250 W Discrete TVS Diode
IXTH34N65X2
24 V Bidirectional 250 W Discrete TVS Diode IXTH34N65X2
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Supplier's Site Datasheet
MOSFETs - 9171463P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9171463P
MOSFETs 9171463P
N-ch X2 Series MOSFET 650V 34A TO-247

N-ch X2 Series MOSFET 650V 34A TO-247

Supplier's Site
MOSFETs - 9171463 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9171463
MOSFETs 9171463
N-ch X2 Series MOSFET 650V 34A TO-247

N-ch X2 Series MOSFET 650V 34A TO-247

Supplier's Site
MOSFETs - 1461787 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1461787
MOSFETs 1461787
N-ch X2 Series MOSFET 650V 34A TO-247

N-ch X2 Series MOSFET 650V 34A TO-247

Supplier's Site
Singapore, Singapore
MOSFET Transistor
278-IXTH34N65X2
MOSFET Transistor 278-IXTH34N65X2
Power Field-Effect Transistor, Product overview: IXTH34N65X2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH34N65X2 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTH34N65X2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH34N65X2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH34N65X2 9171463P 9171463 278-IXTH34N65X2
Product Name 24 V Bidirectional 250 W Discrete TVS Diode MOSFETs MOSFETs MOSFET Transistor
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data