The IXTH30N60L2 is an N-channel enhancement mode MOSFET designed for linear operation, featuring an extended forward bias safe operating area (FBSOA) guaranteed at 75°C. It has a drain-source voltage rating of 600 V and a continuous drain current of 30 A at 25°C, with a maximum on-resistance of 240 mΩ at V₀₃ = 10 V. The device is housed in a TO-247 package, has an avalanche energy rating of 2 J, and a power dissipation of 540 W. Thermal resistance from junction to case is 0.23 °C/W, and the gate charge is 335 nC. Molding epoxies meet UL 94 V-0 flammability classification. The MOSFET is avalanche rated and suitable for applications including solid-state circuit breakers, soft start controls, linear amplifiers, and programmable loads.
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
600V 30A N-Channel MOSFET Power Transistor Product overview: IXTH30N60L2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH30N60L2 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTH30N60L2 | 278-IXTH30N60L2 |
| Product Name | 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs | N-Channel 600V 30A MOSFET Transistor |
| Polarity | N-Channel |