Littelfuse, Inc. 40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options IXTH260N055T2

Description
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities
Request a Quote
Description
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTH260N055T2 is an N-channel enhancement mode MOSFET designed for high-current switching applications such as automotive systems, motor drives, and DC/DC converters. It is packaged in a TO-247 case with a weight of 6 g and features an avalanche-rated structure, allowing operation at junction temperatures up to 175°C. The device has a drain-to-source voltage rating of 55 V, a continuous drain current of 260 A at 25°C, and a maximum RDS(on) of 3.3 mΩ at 10 V gate voltage and 50 A drain current. Thermal resistance from junction to case is 0.31 °C/W. It meets RoHS standards and is designed for high power density with easy mounting and space savings.

Datasheet Summary
Powered by GS/AI

The IXTH260N055T2 is an N-channel enhancement mode MOSFET designed for high-current switching applications such as automotive systems, motor drives, and DC/DC converters. It is packaged in a TO-247 case with a weight of 6 g and features an avalanche-rated structure, allowing operation at junction temperatures up to 175°C. The device has a drain-to-source voltage rating of 55 V, a continuous drain current of 260 A at 25°C, and a maximum RDS(on) of 3.3 mΩ at 10 V gate voltage and 50 A drain current. Thermal resistance from junction to case is 0.31 °C/W. It meets RoHS standards and is designed for high power density with easy mounting and space savings.

Suppliers

Company
Product
Description
Supplier Links
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options - IXTH260N055T2 - Littelfuse, Inc.
Rosemont, IL, United States
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options
IXTH260N055T2
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options IXTH260N055T2
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities

These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTH260N055T2
MOSFET Transistor 278-IXTH260N055T2
Power Field-Effect Transistor, Product overview: IXTH260N055T2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH260N055T2 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTH260N055T2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH260N055T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH260N055T2 278-IXTH260N055T2
Product Name 40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers
 - 2EDL8034G4CXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VDSON-1
Packing Method Tape Reel; Tape & Reel
View Details
EVICES, INC. QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110902SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers