Littelfuse, Inc. -100V to -600V P-Channel Power MOSFETs IXTH24P20

Description
P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with equivalent N-Channel MOSFETs to form a complementary pair for a number of applications requiring Totem Pole outputs. Advantages: High power density Easy to mount Space savings Low RDS(on) HDMOS process Rugged Polysilicon Gate Cell structure Avalanche rated Low package inductance International standard packages
Request a Quote
Description
P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with equivalent N-Channel MOSFETs to form a complementary pair for a number of applications requiring Totem Pole outputs. Advantages: High power density Easy to mount Space savings Low RDS(on) HDMOS process Rugged Polysilicon Gate Cell structure Avalanche rated Low package inductance International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-Channel enhancement mode MOSFET for high-side switching and DC choppers, available in TO-247 package with dimensions of 21.46 mm length, 16.26 mm width, and 5.72 mm lead pitch. Rated for a drain-source voltage of -200 V and continuous drain current of -24 A at 25°C, with a maximum on-resistance of 0.15 Ω at -10 V gate voltage. Features avalanche rating, unclamped inductive switching capability, and low package inductance under 5 nH. Operating junction temperature range is -55°C to +150°C. Certified to international standard packages and meets RoHS requirements. Mounting torque for TO-247 is 1.13 Nm. Thermal resistance from junction to case is 0.42 K/W.

Datasheet Summary
Powered by GS/AI

P-Channel enhancement mode MOSFET for high-side switching and DC choppers, available in TO-247 package with dimensions of 21.46 mm length, 16.26 mm width, and 5.72 mm lead pitch. Rated for a drain-source voltage of -200 V and continuous drain current of -24 A at 25°C, with a maximum on-resistance of 0.15 Ω at -10 V gate voltage. Features avalanche rating, unclamped inductive switching capability, and low package inductance under 5 nH. Operating junction temperature range is -55°C to +150°C. Certified to international standard packages and meets RoHS requirements. Mounting torque for TO-247 is 1.13 Nm. Thermal resistance from junction to case is 0.42 K/W.

Suppliers

Company
Product
Description
Supplier Links
-100V to -600V P-Channel Power MOSFETs - IXTH24P20 - Littelfuse, Inc.
Rosemont, IL, United States
-100V to -600V P-Channel Power MOSFETs
IXTH24P20
-100V to -600V P-Channel Power MOSFETs IXTH24P20
P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with equivalent N-Channel MOSFETs to form a complementary pair for a number of applications requiring Totem Pole outputs. Advantages: High power density Easy to mount Space savings Low RDS(on) HDMOS process Rugged Polysilicon Gate Cell structure Avalanche rated Low package inductance International standard packages

P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with equivalent N-Channel MOSFETs to form a complementary pair for a number of applications requiring Totem Pole outputs. Advantages: High power density Easy to mount Space savings Low RDS(on) HDMOS process Rugged Polysilicon Gate Cell structure Avalanche rated Low package inductance International standard packages

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTH24P20
MOSFET Transistor 278-IXTH24P20
Power Field-Effect Transistor, Product overview: IXTH24P20 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH24P20 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTH24P20 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH24P20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 200V, 24A, To-247; Channel Type Littelfuse - 03AH1489 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 200V, 24A, To-247; Channel Type Littelfuse
03AH1489
Mosfet, P-Ch, 200V, 24A, To-247; Channel Type Littelfuse 03AH1489
MOSFET, P-CH, 200V, 24A, TO-247; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:24A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, P-CH, 200V, 24A, TO-247; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:24A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH24P20 278-IXTH24P20 03AH1489
Product Name -100V to -600V P-Channel Power MOSFETs MOSFET Transistor Mosfet, P-Ch, 200V, 24A, To-247; Channel Type Littelfuse
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0063 ohms
View Details
9 suppliers
 - 2EDL8023GXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VDSON-8
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 2441926P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT26; TSOT-26
View Details