The IXTH24N50L is an N-channel enhancement mode Power MOSFET designed for linear operation with an extended forward bias safe operating area. It is packaged in a TO-247 case with a weight of 6 g and a maximum junction temperature of 150°C. The device has a drain-source voltage rating of 500 V, a continuous drain current of 24 A at 25°C, and a drain-source on-resistance of 300 mΩ at 25°C. It is avalanche rated, meets UL 94 V-0 flammability standards, and has a mounting torque of 1.13 Nm. The gate charge is 160 nC, and thermal resistance from junction to case is 0.31 °C/W.
When Power MOSFETs are used in the linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse Linear MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Power Field-Effect Transistor, Product overview: IXTH24N50L from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH24N50L can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTH24N50L | 278-IXTH24N50L |
| Product Name | 200V - 2500V N-Channel Linear Power MOSFETs with Extended FBSOAs | MOSFET Transistor |
| Polarity | N-Channel |