Littelfuse, Inc. 2500V - 4700V N-Channel Standard Power MOSFETs IXTH1N450HV

Description
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Description
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTH1N450HV is an N-channel enhancement mode MOSFET designed for high-voltage applications such as power supplies, capacitor discharge, and laser systems. It is packaged in a TO-247HV case, weighing 6.0 g, and has a maximum drain-source voltage of 4500 V. The device supports a continuous drain current of 1 A at 25°C and a pulsed drain current of 3 A, with a maximum power dissipation of 520 W. Its on-state resistance is 80 Ω at 10 V gate voltage and 50 mA drain current. The junction temperature range is -55 °C to +150 °C, and the maximum lead temperature for soldering is 260 °C for 10 seconds. Thermal resistance from junction to case is 0.21 °C/W. The device features high blocking voltage, high power density, and easy mounting.

Datasheet Summary
Powered by GS/AI

The IXTH1N450HV is an N-channel enhancement mode MOSFET designed for high-voltage applications such as power supplies, capacitor discharge, and laser systems. It is packaged in a TO-247HV case, weighing 6.0 g, and has a maximum drain-source voltage of 4500 V. The device supports a continuous drain current of 1 A at 25°C and a pulsed drain current of 3 A, with a maximum power dissipation of 520 W. Its on-state resistance is 80 Ω at 10 V gate voltage and 50 mA drain current. The junction temperature range is -55 °C to +150 °C, and the maximum lead temperature for soldering is 260 °C for 10 seconds. Thermal resistance from junction to case is 0.21 °C/W. The device features high blocking voltage, high power density, and easy mounting.

Suppliers

Company
Product
Description
Supplier Links
2500V - 4700V N-Channel Standard Power MOSFETs - IXTH1N450HV - Littelfuse, Inc.
Rosemont, IL, United States
2500V - 4700V N-Channel Standard Power MOSFETs
IXTH1N450HV
2500V - 4700V N-Channel Standard Power MOSFETs IXTH1N450HV
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)

The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTH1N450HV
MOSFET Transistor 278-IXTH1N450HV
Power MOSFET Product overview: IXTH1N450HV from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH1N450HV can be used for catalog matching and distributor lookup.

Power MOSFET Product overview: IXTH1N450HV from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH1N450HV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 4.5Kv, 1A, 150Deg C, 520W; Channel Type Littelfuse - 03AH1450 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 4.5Kv, 1A, 150Deg C, 520W; Channel Type Littelfuse
03AH1450
Mosfet, N-Ch, 4.5Kv, 1A, 150Deg C, 520W; Channel Type Littelfuse 03AH1450
MOSFET, N-CH, 4.5KV, 1A, 150DEG C, 520W; Channel Type:N Channel; Drain Source Voltage Vds:4.5kV; Continuous Drain Current Id:1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:6V RoHS Compliant: Yes

MOSFET, N-CH, 4.5KV, 1A, 150DEG C, 520W; Channel Type:N Channel; Drain Source Voltage Vds:4.5kV; Continuous Drain Current Id:1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH1N450HV 278-IXTH1N450HV 03AH1450
Product Name 2500V - 4700V N-Channel Standard Power MOSFETs MOSFET Transistor Mosfet, N-Ch, 4.5Kv, 1A, 150Deg C, 520W; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910019SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 81000 milliamps
View Details
8 suppliers
MOSFETs - 1464755P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DI5060
View Details