The IXTH1N300P3HV is an N-channel enhancement mode MOSFET designed for high-voltage applications such as power supplies, capacitor discharge, and pulse circuits. It is packaged in a TO-247HV case with a weight of 6.0 g and has a maximum drain-source voltage of 3000 V. The continuous drain current is 1.00 A at 25°C, decreasing to 0.65 A at 110°C, with a pulsed drain current of 2.60 A. The device has a maximum power dissipation of 195 W and a thermal resistance junction-to-case of 0.64°C/W. The on-state resistance is 50 Ω at 10 V gate voltage and 0.5 A drain current. The gate-source threshold voltage ranges from 2.0 to 4.0 V. It meets the AEC-Q200 standard and is rated for junction temperatures from -55°C to 150°C. The TO-247HV package includes a drain tab for thermal and electrical connection.
Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON
Power Field-Effect Transistor, Product overview: IXTH1N300P3HV from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH1N300P3HV can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTH1N300P3HV | 278-IXTH1N300P3HV |
| Product Name | 2000V - 3000V N-Channel Standard Power MOSFETs | MOSFET Transistor |
| Polarity | N-Channel |