The IXTH1N250 is an N-channel enhancement mode power MOSFET designed for high voltage applications such as power supplies and capacitor discharge circuits, housed in a TO-247 package. It has a drain-source breakdown voltage of 2500 V, a continuous drain current of 1.5 A at 25°C, and a maximum on-resistance of 40 Ω at 10 V gate-source voltage. The device features a fast intrinsic diode, low package inductance, and a plastic body compliant with UL 94 V-0 flammability standards. The junction temperature range is -55°C to +150°C, with a maximum junction temperature of 150°C. Thermal resistance from junction to case is 0.50 °C/W.
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)
Power Field-Effect Transistor, 1.5A I(D), 2500V, 40ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, PLASTIC PACKAGE-3 Product overview: IXTH1N250 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.5A, 2500V, 40ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5A, 2500V, 40ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH1N250 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTH1N250 | 278-IXTH1N250 |
| Product Name | 2500V - 4700V N-Channel Standard Power MOSFETs | N-Channel 1.5A 2500V 40ohm MOSFET Transistor |
| Polarity | N-Channel |