Littelfuse, Inc. 2000V - 3000V N-Channel Standard Power MOSFETs IXTH1N200P3

Description
Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON
Request a Quote
Description
Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTH1N200P3 is an N-channel enhancement mode MOSFET designed for high-voltage applications such as power supplies, capacitor discharge, pulse circuits, and laser or X-ray generation systems. It is packaged in a TO-247HV case, weighing 6.0 g, with a maximum drain-source voltage rating of 2000 V and a continuous drain current of 1.0 A at 25°C case temperature. The device has a drain-source on-resistance of 40 Ω at 10 V gate-source voltage and 0.5 A drain current, and a thermal resistance from junction to case of 1.0 °C/W. It operates with a junction temperature range of -55 °C to 150 °C and meets RoHS qualifications. The device is suited for applications requiring high power density and space savings, with a gate-source voltage limit of ±20 V continuous and ±30 V transient.

Datasheet Summary
Powered by GS/AI

The IXTH1N200P3 is an N-channel enhancement mode MOSFET designed for high-voltage applications such as power supplies, capacitor discharge, pulse circuits, and laser or X-ray generation systems. It is packaged in a TO-247HV case, weighing 6.0 g, with a maximum drain-source voltage rating of 2000 V and a continuous drain current of 1.0 A at 25°C case temperature. The device has a drain-source on-resistance of 40 Ω at 10 V gate-source voltage and 0.5 A drain current, and a thermal resistance from junction to case of 1.0 °C/W. It operates with a junction temperature range of -55 °C to 150 °C and meets RoHS qualifications. The device is suited for applications requiring high power density and space savings, with a gate-source voltage limit of ±20 V continuous and ±30 V transient.

Suppliers

Company
Product
Description
Supplier Links
2000V - 3000V N-Channel Standard Power MOSFETs - IXTH1N200P3 - Littelfuse, Inc.
Rosemont, IL, United States
2000V - 3000V N-Channel Standard Power MOSFETs
IXTH1N200P3
2000V - 3000V N-Channel Standard Power MOSFETs IXTH1N200P3
Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON

Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTH1N200P3
MOSFET Transistor 278-IXTH1N200P3
Power Field-Effect Transistor, Product overview: IXTH1N200P3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH1N200P3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTH1N200P3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH1N200P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 2Kv, 1A, 150Deg C, 125W; Channel Type Littelfuse - 03AH1447 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 2Kv, 1A, 150Deg C, 125W; Channel Type Littelfuse
03AH1447
Mosfet, N-Ch, 2Kv, 1A, 150Deg C, 125W; Channel Type Littelfuse 03AH1447
MOSFET, N-CH, 2KV, 1A, 150DEG C, 125W; Channel Type:N Channel; Drain Source Voltage Vds:2kV; Continuous Drain Current Id:1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 2KV, 1A, 150DEG C, 125W; Channel Type:N Channel; Drain Source Voltage Vds:2kV; Continuous Drain Current Id:1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH1N200P3 278-IXTH1N200P3 03AH1447
Product Name 2000V - 3000V N-Channel Standard Power MOSFETs MOSFET Transistor Mosfet, N-Ch, 2Kv, 1A, 150Deg C, 125W; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data