Littelfuse, Inc. 100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTH16N50D2

Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTH16N50D2 is a 500 V N-channel depletion mode MOSFET designed for normally-on operation in applications such as audio amplifiers, start-up circuits, and protection circuits. It is available in a TO-247 package, weighing 6 g, and features a maximum drain-to-source on-state resistance of 300 mΩ at 25°C and 8 A gate-source voltage. The device has a continuous drain current rating of 16 A and a power dissipation of 695 W at 25°C. Thermal resistance from junction to case is 0.18°C/W, and the operating junction temperature ranges from -55°C to 150°C. The molding epoxies meet UL 94 V-0 flammability classification. It includes a body diode with a forward voltage of 0.8 V to 1.3 V at 16 A and a reverse recovery charge of 7 μC.

Datasheet Summary
Powered by GS/AI

The IXTH16N50D2 is a 500 V N-channel depletion mode MOSFET designed for normally-on operation in applications such as audio amplifiers, start-up circuits, and protection circuits. It is available in a TO-247 package, weighing 6 g, and features a maximum drain-to-source on-state resistance of 300 mΩ at 25°C and 8 A gate-source voltage. The device has a continuous drain current rating of 16 A and a power dissipation of 695 W at 25°C. Thermal resistance from junction to case is 0.18°C/W, and the operating junction temperature ranges from -55°C to 150°C. The molding epoxies meet UL 94 V-0 flammability classification. It includes a body diode with a forward voltage of 0.8 V to 1.3 V at 16 A and a reverse recovery charge of 7 μC.

Suppliers

Company
Product
Description
Supplier Links
100V - 1700V N-Channel Depletion Mode Power MOSFETs - IXTH16N50D2 - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1700V N-Channel Depletion Mode Power MOSFETs
IXTH16N50D2
100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTH16N50D2
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTH16N50D2
MOSFET Transistor 278-IXTH16N50D2
Power Field-Effect Transistor, Product overview: IXTH16N50D2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH16N50D2 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTH16N50D2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH16N50D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 500V, 16A, To-247; Channel Type Littelfuse - 03AH1473 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 16A, To-247; Channel Type Littelfuse
03AH1473
Mosfet, N-Ch, 500V, 16A, To-247; Channel Type Littelfuse 03AH1473
MOSFET, N-CH, 500V, 16A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; Product Range:- RoHS Compliant: Yes

MOSFET, N-CH, 500V, 16A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH16N50D2 278-IXTH16N50D2 03AH1473
Product Name 100V - 1700V N-Channel Depletion Mode Power MOSFETs MOSFET Transistor Mosfet, N-Ch, 500V, 16A, To-247; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data