The IXTH04N300P3HV is an N-channel enhancement mode MOSFET designed for high-voltage applications such as power supplies, capacitor discharge circuits, and laser or X-ray generation systems. It is packaged in a TO-247HV case with a weight of 6 g and a maximum lead temperature for soldering of 300 °C. The device has a drain-source breakdown voltage of 3000 V, a continuous drain current of 0.40 A at 25 °C, and a maximum power dissipation of 104 W. Its on-state resistance is 190 Ω at 10 V gate-source voltage and 0.20 A drain current. The junction temperature ranges from -55 °C to 150 °C, with a thermal resistance junction-to-case of 1.2 °C/W. The part meets AEC-Q200 and RoHS standards.
Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON
N-Channel Enhancement Mode Power MOSFET Product overview: IXTH04N300P3HV from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH04N300P3HV can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTH04N300P3HV | 278-IXTH04N300P3HV |
| Product Name | 2000V - 3000V N-Channel Standard Power MOSFETs | N-Channel MOSFET Transistor |
| Polarity | N-Channel |