Littelfuse, Inc. 2500V - 4700V N-Channel Standard Power MOSFETs IXTF02N450

Description
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)
Datasheet
Description
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2500V - 4700V N-Channel Standard Power MOSFETs - IXTF02N450 - Littelfuse, Inc.
Rosemont, IL, United States
2500V - 4700V N-Channel Standard Power MOSFETs
IXTF02N450
2500V - 4700V N-Channel Standard Power MOSFETs IXTF02N450
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)

The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Mosfet, N-Ch, 4.5Kv, 200Ma, 78W; Channel Type Littelfuse - 03AH1438 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 4.5Kv, 200Ma, 78W; Channel Type Littelfuse
03AH1438
Mosfet, N-Ch, 4.5Kv, 200Ma, 78W; Channel Type Littelfuse 03AH1438
MOSFET, N-CH, 4.5KV, 200MA, 78W; Channel Type:N Channel; Drain Source Voltage Vds:4.5kV; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N-CH, 4.5KV, 200MA, 78W; Channel Type:N Channel; Drain Source Voltage Vds:4.5kV; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTF02N450 03AH1438
Product Name 2500V - 4700V N-Channel Standard Power MOSFETs Mosfet, N-Ch, 4.5Kv, 200Ma, 78W; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB4610 - 1149811-AUIRFB4610 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E - CSD85312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0140 ohms
View Details
8 suppliers