The IXTA94N20X4 is an N-channel enhancement mode MOSFET designed for high-power switching applications, including switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-263 case with a weight of 2.5 g. The device has a drain-source breakdown voltage of 200 V, a continuous drain current rating of 94 A at 25°C, and a maximum on-resistance of 10.6 mΩ at 10 V gate drive. It features avalanche capability with an energy rating of 1 J, and a thermal resistance from junction to case of 0.42 °C/W. Operating junction temperature ranges from -55 °C to 175 °C. The device is avalanche-rated and has low gate charge and package inductance.
Description: Ultra Junction X4 86A/94A, 200V, MOSFET Low Qg Low Rdson High power dispassion High Eas
N-Channel Enhancement Mode Power MOSFET Product overview: IXTA94N20X4 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA94N20X4 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA94N20X4 | 278-IXTA94N20X4 |
| Product Name | 135V - 200V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options | N-Channel MOSFET Transistor |
| Polarity | N-Channel |