The IXTA90N075T2 is an N-channel enhancement mode MOSFET designed for high-current switching applications such as automotive engine control, synchronous buck converters, and DC/DC converters. It is packaged in a TO-263 (D2PAK) case with a weight of 2.5 g and supports a continuous drain current of 90 A at 25°C, with a drain-source breakdown voltage of 75 V. The device features an extremely low on-resistance of 10 mΩ at 10 V gate-source voltage and 45 A drain current, an avalanche energy rating of 400 mJ, and an operating junction temperature range from -55°C to 175°C. It is RoHS compliant, avalanche rated, and has low package inductance with a fast intrinsic rectifier. The thermal resistance from junction to case is 0.82 °C/W.
Trans MOSFET N-CH 75V 90A 3-Pin(2+Tab) D2PAK T/R Product overview: IXTA90N075T2-TRL from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA90N075T2-TRL
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXTA90N075T2-TRL |
| Product Name | 75V 90A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 75 volts |
| PD | 180000 milliwatts |