Littelfuse, Inc. -50V to -200V P-Channel Power MOSFETs IXTA76P10T

Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote Datasheet
Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-50V to -200V P-Channel Power MOSFETs - IXTA76P10T - Littelfuse, Inc.
Rosemont, IL, United States
-50V to -200V P-Channel Power MOSFETs
IXTA76P10T
-50V to -200V P-Channel Power MOSFETs IXTA76P10T
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 100V 76A MOSFET Transistor
278-IXTA76P10T
N-Channel 100V 76A MOSFET Transistor 278-IXTA76P10T
N-Channel MOSFET, 100V, 76A, TO-263AA Product overview: IXTA76P10T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA76P10T can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 76A, TO-263AA Product overview: IXTA76P10T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA76P10T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 100V, 76A, To-263Aa Rohs Compliant Ixys Semiconductor - 71AH4570 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 76A, To-263Aa Rohs Compliant Ixys Semiconductor
71AH4570
Mosfet, P-Ch, 100V, 76A, To-263Aa Rohs Compliant Ixys Semiconductor 71AH4570
MOSFET, P-CH, 100V, 76A, TO-263AA ROHS COMPLIANT: YES

MOSFET, P-CH, 100V, 76A, TO-263AA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA76P10T 278-IXTA76P10T 71AH4570
Product Name -50V to -200V P-Channel Power MOSFETs N-Channel 100V 76A MOSFET Transistor Mosfet, P-Ch, 100V, 76A, To-263Aa Rohs Compliant Ixys Semiconductor
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

55V 160A TO220 MOSFET Transistor - 278-AUIRF3805 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 300000 milliwatts
View Details
7 suppliers
MOSFETs - 1219587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
60 V, 300 mA N-channel Trench MOSFET - 2N7002/HAMR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers