The IXTA75N10P is an N-channel enhancement mode MOSFET rated for 100 V drain-source voltage and 75 A continuous drain current at 25°C, designed for power switching applications. It is packaged in the TO-263 (D2PAK) case with a height of 4.6 mm and weighs 3 g. The device has a maximum on-resistance of 25 mΩ at 25°C and 10 V gate-source voltage, and is avalanche rated with an energy rating of 30 mJ. It supports unclamped inductive switching and features low package inductance. The junction temperature range is from -55°C to 175°C, with a thermal resistance from junction to case of 0.42°C/W. The gate-source voltage is ±20 V continuous and ±30 V transient. The device is rated for a maximum power dissipation of 360 W at 25°C.
Trans MOSFET N-CH 100V 75A 3-Pin(2+Tab) D2PAK T/R Product overview: IXTA75N10P-TRL from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA75N10P-TRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXTA75N10P-TRL |
| Product Name | 100V 75A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 100 volts |
| PD | 360000 milliwatts |