Littelfuse, Inc. 100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTA6N100D2

Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Datasheet
Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V - 1700V N-Channel Depletion Mode Power MOSFETs - IXTA6N100D2 - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1700V N-Channel Depletion Mode Power MOSFETs
IXTA6N100D2
100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTA6N100D2
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Mosfet, N-Ch, 1Kv, 6A, To-263 Aa; Channel Type Littelfuse - 03AH1399 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1Kv, 6A, To-263 Aa; Channel Type Littelfuse
03AH1399
Mosfet, N-Ch, 1Kv, 6A, To-263 Aa; Channel Type Littelfuse 03AH1399
MOSFET, N-CH, 1KV, 6A, TO-263 AA; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; Product Range:- RoHS Compliant: Yes

MOSFET, N-CH, 1KV, 6A, TO-263 AA; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA6N100D2 03AH1399
Product Name 100V - 1700V N-Channel Depletion Mode Power MOSFETs Mosfet, N-Ch, 1Kv, 6A, To-263 Aa; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFN8458TR - Rochester Electronics
Specs
Package Type DUAL PQFN 5X6 8L
Packing Method Tape Reel; Tape & Reel
View Details
7 suppliers
MOSFETs - 2139151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN
View Details
Mosfet, N Channel, 60V, 0.36A, Sot23; Channel Type Nexperia - 61T7486 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 360 milliamps
Package Type TO-3
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers