The IXTA64N10L2 is an N-channel enhancement mode MOSFET designed for linear operation, avalanche rated, and guaranteed to operate within its forward-bias safe operating area at 75°C. It is packaged in a TO-263 (D2PAK) surface-mount case with a drain tab, weighing 2.5 g. The device has a continuous drain current rating of 64 A at 25°C, a drain-source breakdown voltage of 100 V, and a maximum on-resistance of 32 mΩ at 10 V gate-source voltage and 32 A drain current. It supports a gate-source voltage range of ±20 V continuous and ±30 V transient. The thermal resistance from junction to case is 0.35 °C/W. The part meets international standard package specifications and is qualified for high power density applications such as solid state circuit breakers, soft start controls, linear amplifiers, programmable loads, and current regulators.
Trans MOSFET N-CH 100V 64A 3-Pin(2+Tab) D2PAK T/R Product overview: IXTA64N10L2-TRL from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA64N10L2-TRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXTA64N10L2-TRL |
| Product Name | 100V 64A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 100 volts |
| PD | 357000 milliwatts |