The IXTA60N20T is an N-channel enhancement mode MOSFET designed for high-speed power switching in applications such as DC-DC converters, battery chargers, and UPS systems. It is packaged in a TO-263 (D2PAK) case, measuring 8.64-9.65 mm in length and 9.65-10.41 mm in width. It has a drain-source breakdown voltage of 200 V, a continuous drain current of 60 A at 25°C, and a maximum on-resistance of 40 mΩ at 10 V gate drive. The device is avalanche rated with an energy rating of 700 mJ, features a fast intrinsic rectifier, and operates at junction temperatures up to 175°C. Mounting torque for the package is 1.13 N·m. It meets RoHS standards and is qualified to AEC-Q200.
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Power Field-Effect Transistor, Product overview: IXTA60N20T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA60N20T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA60N20T | 278-IXTA60N20T |
| Product Name | 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options | MOSFET Transistor |
| Polarity | N-Channel |