The IXTA60N10T is an N-channel enhancement mode MOSFET designed for high-current switching applications such as automotive systems, motor drives, and DC/DC converters. It is packaged in a TO-263 surface-mount case, weighing 2.5 g, and rated for a maximum drain-source voltage of 100 V and continuous drain current of 60 A at 25°C. The device features an ultra-low on-resistance of 18 mΩ maximum at 10 V gate-source voltage and 25 A drain current, and is avalanche rated with an energy rating of 500 mJ. It supports a maximum junction temperature of 175°C and includes a fast intrinsic diode. Mounting torque for the TO-263 package is specified between 2.2 and 14.6 lb-in.
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Power Field-Effect Transistor, Product overview: IXTA60N10T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA60N10T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA60N10T | 278-IXTA60N10T |
| Product Name | 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options | MOSFET Transistor |
| Polarity | N-Channel |