The IXTA4N80P is an N-channel enhancement mode Power MOSFET in a TO-263 package, rated for 800 V drain-source voltage and 3.6 A continuous drain current at 25°C. It has a maximum on-state resistance of 3.4 Ω at 10 V gate-source voltage and 25°C, and is avalanche rated with an energy rating of 20 mJ. The device features low package inductance, unclamped inductive switching capability, and a thermal resistance from junction to case of 1.25 °C/W. It is designed for high power density and space-saving applications with standard international packaging and a junction temperature range from -55°C to 150°C.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Trans MOSFET N-CH 800V 3.6A 3-Pin(2+Tab) D2PAK Product overview: IXTA4N80P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA4N80P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA4N80P | 278-IXTA4N80P |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | 800V 3.6A MOSFET Transistor |
| Polarity | N-Channel | |
| Package Type | TO-263; TO-263 | |
| MOSFET Operating Mode | Enhancement |