The IXTA4N150HV is an N-channel enhancement mode MOSFET designed for high-voltage switching applications such as power supplies, capacitor discharge, and pulse circuits. It features a 1500 V drain-source breakdown voltage, a continuous drain current of 4 A, and a maximum on-state resistance of 6 Ω. The device is packaged in a TO-263HV surface-mount package weighing 2.5 g and has a maximum junction temperature of 150 °C. It includes a fast intrinsic diode with a reverse recovery charge of 6.7 µC and a forward voltage drop of 1.3 V. Thermal resistance from junction to case is 0.45 °C/W. The part meets RoHS standards and is rated for a transient gate-source voltage of ±40 V.
The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to mount Space savings High power density International standard packages Fast switching times Avalanche rated Rugged Polysilicon Gate Cell structure Ultra-low RDS(on)
Power Field-Effect Transistor, Product overview: IXTA4N150HV from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA4N150HV can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA4N150HV | 278-IXTA4N150HV |
| Product Name | 100V - 1500V N-Channel Standard Power MOSFETs | MOSFET Transistor |
| Polarity | N-Channel |