Littelfuse, Inc. Mosfet, P-Ch, 150V, 44A, To-263Aa; Channel Type Littelfuse IXTA44P15T-TRL

Description
MOSFET, P-CH, 150V, 44A, TO-263AA; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:44A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
Description
MOSFET, P-CH, 150V, 44A, TO-263AA; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:44A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, P-Ch, 150V, 44A, To-263Aa; Channel Type Littelfuse - 50AJ8020 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 150V, 44A, To-263Aa; Channel Type Littelfuse
50AJ8020
Mosfet, P-Ch, 150V, 44A, To-263Aa; Channel Type Littelfuse 50AJ8020
MOSFET, P-CH, 150V, 44A, TO-263AA; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:44A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 150V, 44A, TO-263AA; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:44A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 50AJ8020
Product Name Mosfet, P-Ch, 150V, 44A, To-263Aa; Channel Type Littelfuse
IDSS 44000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-channel 60 V, 14 mOhm standard level MOSFET - BUK7K17-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT1205
View Details
7 suppliers
CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 200000 milliamps
View Details
8 suppliers
Advanced Linear Devices, Inc.
View Details