The IXTA42N15T is an N-channel enhancement mode power MOSFET designed for high-speed switching applications such as DC-DC converters, battery chargers, and motor drives. It is packaged in a TO-263 surface-mount style with a drain tab, weighing 2.5 g. The device has a drain-source voltage rating of 150 V, continuous drain current of 42 A at 25°C, and a maximum on-resistance of 45 mΩ at 10 V gate drive. It is avalanche rated with an energy rating of 400 mJ and supports a junction temperature range of -55°C to 175°C. The thermal resistance from junction to case is 0.75 °C/W. It complies with RoHS standards and features an avalanche-rated intrinsic diode.
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Trans MOSFET N-CH 150V 42A 3-Pin(2+Tab) D2PAK Product overview: IXTA42N15T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA42N15T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA42N15T | 278-IXTA42N15T |
| Product Name | 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options | 150V 42A MOSFET Transistor |
| Polarity | N-Channel | |
| Package Type | TO-263; TO-263 | |
| MOSFET Operating Mode | Enhancement |