The IXTA42N15T is an N-channel enhancement mode MOSFET rated for 150 V drain-source voltage and 42 A continuous drain current, designed for high-power switching applications such as DC-DC converters, motor drives, and uninterruptible power supplies. It is packaged in a TO-263 (D²PAK) with a thermal pad, weighing 2.5 g, and operates from -55°C to +175°C. The typical on-resistance is 45 mΩ at 25°C with 10 V gate voltage. The device is avalanche rated with an energy rating of 400 mJ and has a thermal resistance from junction to case of 1.6 °C/W. It meets the AEC-Q200 automotive qualification standard and is RoHS compliant.
Trans MOSFET N-CH 150V 42A 3-Pin(2+Tab) D2PAK T/R Product overview: IXTA42N15T-TRL from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA42N15T-TRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXTA42N15T-TRL |
| Product Name | 150V 42A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 150 volts |
| PD | 200000 milliwatts |