Littelfuse, Inc. 100V - 1500V N-Channel Standard Power MOSFETs IXTA3N150HV

Description
The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to mount Space savings High power density International standard packages Fast switching times Avalanche rated Rugged Polysilicon Gate Cell structure Ultra-low RDS(on)
Request a Quote Datasheet
Description
The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to mount Space savings High power density International standard packages Fast switching times Avalanche rated Rugged Polysilicon Gate Cell structure Ultra-low RDS(on)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V - 1500V N-Channel Standard Power MOSFETs - IXTA3N150HV - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1500V N-Channel Standard Power MOSFETs
IXTA3N150HV
100V - 1500V N-Channel Standard Power MOSFETs IXTA3N150HV
The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to mount Space savings High power density International standard packages Fast switching times Avalanche rated Rugged Polysilicon Gate Cell structure Ultra-low RDS(on)

The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to mount Space savings High power density International standard packages Fast switching times Avalanche rated Rugged Polysilicon Gate Cell structure Ultra-low RDS(on)

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTA3N150HV
MOSFET Transistor 278-IXTA3N150HV
Power Field-Effect Transistor, Product overview: IXTA3N150HV from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA3N150HV can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTA3N150HV from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA3N150HV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 1.5Kv, 3A, 150Deg C, 250W; Channel Type Littelfuse - 03AH1356 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.5Kv, 3A, 150Deg C, 250W; Channel Type Littelfuse
03AH1356
Mosfet, N-Ch, 1.5Kv, 3A, 150Deg C, 250W; Channel Type Littelfuse 03AH1356
MOSFET, N-CH, 1.5KV, 3A, 150DEG C, 250W; Channel Type:N Channel; Drain Source Voltage Vds:1.5kV; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 1.5KV, 3A, 150DEG C, 250W; Channel Type:N Channel; Drain Source Voltage Vds:1.5kV; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA3N150HV 278-IXTA3N150HV 03AH1356
Product Name 100V - 1500V N-Channel Standard Power MOSFETs MOSFET Transistor Mosfet, N-Ch, 1.5Kv, 3A, 150Deg C, 250W; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data