The IXTA3N150HV is an N-channel enhancement mode MOSFET rated for 1500 V drain-source voltage and 3 A continuous drain current, designed for high-voltage power supplies, capacitor discharge, and pulse circuits. It features a TO-263HV package, is avalanche-rated, and includes a fast intrinsic diode. The device has a maximum on-state resistance of 7.3 Ω at 25°C, a gate-source voltage rating of ±30 V continuous and ±40 V transient, and can operate at junction temperatures from -55°C to 150°C. The package meets UL 94 V-0 flammability standards, supports a maximum lead temperature of 260°C for 10 seconds, and has a thermal resistance of 0.50 °C/W junction-to-case. It complies with AEC-Q200 automotive qualification standards.
Trans MOSFET N-CH 1.5KV 3A 3-Pin(2+Tab) TO-263HV T/R Product overview: IXTA3N150HV-TRL from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5KV, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA3N150HV-TRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXTA3N150HV-TRL |
| Product Name | 1.5KV 3A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 1500 volts |
| PD | 250000 milliwatts |