Littelfuse, Inc. 100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTA3N100D2HV

Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTA3N100D2HV is a normally-on, N-channel depletion mode power MOSFET designed for high voltage applications up to 1000 V. It is packaged in a TO-263HV case with a drain tab, weighing 2.5 g. The device has a maximum continuous drain current of 3 A, a drain-source on-resistance of 6 Ω, and a power dissipation rating of 125 W at 25°C. The gate-source voltage ranges from -2.5 V to -4.5 V to turn off the device, and the gate-source transient voltage is rated at ±30 V. Thermal resistance junction-to-case is 1.0 °C/W. The source-drain diode has a forward voltage of 0.8 V to 1.3 V at 3 A. The device is qualified for operation from -55 °C to 150 °C junction temperature.

Datasheet Summary
Powered by GS/AI

The IXTA3N100D2HV is a normally-on, N-channel depletion mode power MOSFET designed for high voltage applications up to 1000 V. It is packaged in a TO-263HV case with a drain tab, weighing 2.5 g. The device has a maximum continuous drain current of 3 A, a drain-source on-resistance of 6 Ω, and a power dissipation rating of 125 W at 25°C. The gate-source voltage ranges from -2.5 V to -4.5 V to turn off the device, and the gate-source transient voltage is rated at ±30 V. Thermal resistance junction-to-case is 1.0 °C/W. The source-drain diode has a forward voltage of 0.8 V to 1.3 V at 3 A. The device is qualified for operation from -55 °C to 150 °C junction temperature.

Suppliers

Company
Product
Description
Supplier Links
100V - 1700V N-Channel Depletion Mode Power MOSFETs - IXTA3N100D2HV - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1700V N-Channel Depletion Mode Power MOSFETs
IXTA3N100D2HV
100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTA3N100D2HV
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Mosfet, 3A, 1Kv, 125W, To-263-3 Rohs Compliant Littelfuse - 29AK0458 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 3A, 1Kv, 125W, To-263-3 Rohs Compliant Littelfuse
29AK0458
Mosfet, 3A, 1Kv, 125W, To-263-3 Rohs Compliant Littelfuse 29AK0458
MOSFET, 3A, 1KV, 125W, TO-263-3 ROHS COMPLIANT: YES

MOSFET, 3A, 1KV, 125W, TO-263-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA3N100D2HV 29AK0458
Product Name 100V - 1700V N-Channel Depletion Mode Power MOSFETs Mosfet, 3A, 1Kv, 125W, To-263-3 Rohs Compliant Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A - CSD18531Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0058 ohms
View Details
8 suppliers
MOSFETs - 1333343P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type DFN
View Details
100 V, N-channel Trench MOSFET - BUK6D385-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 3700 milliamps
View Details
8 suppliers