Littelfuse, Inc. 100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTA3N100D2

Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTA3N100D2 is a depletion-mode N-channel MOSFET designed for normally-on operation in applications such as audio amplifiers, start-up circuits, and current regulators. It is packaged in a TO-263 AA case, weighing 2.5 g, with a maximum drain-source voltage of 1000 V and a continuous drain current of 3 A at 25°C. The device has a drain-source on-resistance of 6 Ω at VGS = 0 V and ID = 1.5 A, and a junction temperature range of -55°C to 150°C. It features a body diode with a forward voltage of 0.8 V to 1.3 V at 3 A and a reverse recovery time of 970 ns. The molding epoxies meet UL 94 V-0 flammability classification. Thermal resistance is 1.0 °C/W from junction to case.

Datasheet Summary
Powered by GS/AI

The IXTA3N100D2 is a depletion-mode N-channel MOSFET designed for normally-on operation in applications such as audio amplifiers, start-up circuits, and current regulators. It is packaged in a TO-263 AA case, weighing 2.5 g, with a maximum drain-source voltage of 1000 V and a continuous drain current of 3 A at 25°C. The device has a drain-source on-resistance of 6 Ω at VGS = 0 V and ID = 1.5 A, and a junction temperature range of -55°C to 150°C. It features a body diode with a forward voltage of 0.8 V to 1.3 V at 3 A and a reverse recovery time of 970 ns. The molding epoxies meet UL 94 V-0 flammability classification. Thermal resistance is 1.0 °C/W from junction to case.

Suppliers

Company
Product
Description
Supplier Links
100V - 1700V N-Channel Depletion Mode Power MOSFETs - IXTA3N100D2 - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1700V N-Channel Depletion Mode Power MOSFETs
IXTA3N100D2
100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTA3N100D2
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
N-Channel 1000V 3A MOSFET Transistor - 278-IXTA3N100D2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel 1000V 3A MOSFET Transistor
278-IXTA3N100D2
N-Channel 1000V 3A MOSFET Transistor 278-IXTA3N100D2
N-Channel MOSFET, 1000V, 3A Product overview: IXTA3N100D2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1000V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA3N100D2 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 1000V, 3A Product overview: IXTA3N100D2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1000V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA3N100D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA3N100D2 278-IXTA3N100D2
Product Name 100V - 1700V N-Channel Depletion Mode Power MOSFETs N-Channel 1000V 3A MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data