Littelfuse, Inc. Mosfet, P-Ch, 150V, 36A, To-263Aa; Channel Type Littelfuse IXTA36P15P-TRL

Description
MOSFET, P-CH, 150V, 36A, TO-263AA; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:36A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
Description
MOSFET, P-CH, 150V, 36A, TO-263AA; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:36A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, P-Ch, 150V, 36A, To-263Aa; Channel Type Littelfuse - 50AJ8019 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 150V, 36A, To-263Aa; Channel Type Littelfuse
50AJ8019
Mosfet, P-Ch, 150V, 36A, To-263Aa; Channel Type Littelfuse 50AJ8019
MOSFET, P-CH, 150V, 36A, TO-263AA; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:36A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, P-CH, 150V, 36A, TO-263AA; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:36A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 50AJ8019
Product Name Mosfet, P-Ch, 150V, 36A, To-263Aa; Channel Type Littelfuse
IDSS 36000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 9.20E-4 ohms
View Details
8 suppliers
Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
MOSFETs - 1658397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
Standard level N-Channel MOSFET in MLPAK33-WF (SOT8002-3D) - BUK7Q8R4-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 57000 milliamps
View Details
2 suppliers