Littelfuse, Inc. 100V - 1200V N-Channel Standard Power MOSFETs IXTA2R4N120P

Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances RDS(ON). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(ON) and Qg Avalanche Rated Low Package Inductance
Request a Quote Datasheet
Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances RDS(ON). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(ON) and Qg Avalanche Rated Low Package Inductance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Standard Power MOSFETs - IXTA2R4N120P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Standard Power MOSFETs
IXTA2R4N120P
100V - 1200V N-Channel Standard Power MOSFETs IXTA2R4N120P
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances RDS(ON). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(ON) and Qg Avalanche Rated Low Package Inductance

Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances RDS(ON). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(ON) and Qg Avalanche Rated Low Package Inductance

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 2.4A 1200V 7.5ohm MOSFET Transistor
278-IXTA2R4N120P
N-Channel 2.4A 1200V 7.5ohm MOSFET Transistor 278-IXTA2R4N120P
Power Field-Effect Transistor, 2.4A I(D), 1200V, 7.5ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: IXTA2R4N120P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.4A, 1200V, 7.5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.4A, 1200V, 7.5ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA2R4N120P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 2.4A I(D), 1200V, 7.5ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: IXTA2R4N120P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.4A, 1200V, 7.5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.4A, 1200V, 7.5ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA2R4N120P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 1.2Kv, 2.4A, To-263; Channel Type Littelfuse - 03AH1318 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 2.4A, To-263; Channel Type Littelfuse
03AH1318
Mosfet, N-Ch, 1.2Kv, 2.4A, To-263; Channel Type Littelfuse 03AH1318
MOSFET, N-CH, 1.2KV, 2.4A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:1.2kV; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 1.2KV, 2.4A, TO-263; Channel Type:N Channel; Drain Source Voltage Vds:1.2kV; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA2R4N120P 278-IXTA2R4N120P 03AH1318
Product Name 100V - 1200V N-Channel Standard Power MOSFETs N-Channel 2.4A 1200V 7.5ohm MOSFET Transistor Mosfet, N-Ch, 1.2Kv, 2.4A, To-263; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1105SBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers
CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
7 suppliers