Littelfuse, Inc. Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Trench Gate - Series: Gen4 - IXTA270N04T4-7 IXTA270N04T4-7

Description
These 40V TrenchT4™ Power MOSFETs constitute a new generation of high-current Trench devices. Available at either 270A or 340A current rating, they are optimized for synchronous rectification in switched-mode power conversion applications. With on-state resistance as low as 1.7 milliohms, these TrenchT4™ devices enable a reduction in the number of MOSFETs needed, especially in synchronous rectification. Paralleling multiple devices may not be necessary due to their high-current carrying capability and high power density, thereby simplifying the power system and improving its reliability at the same time. Advantages: High power density Easy to mount Space savings Ultra low on-resistance RDS(on) High current handling capability Avalanche rated 175°C operating temperature International standard packages
Datasheet
Description
These 40V TrenchT4™ Power MOSFETs constitute a new generation of high-current Trench devices. Available at either 270A or 340A current rating, they are optimized for synchronous rectification in switched-mode power conversion applications. With on-state resistance as low as 1.7 milliohms, these TrenchT4™ devices enable a reduction in the number of MOSFETs needed, especially in synchronous rectification. Paralleling multiple devices may not be necessary due to their high-current carrying capability and high power density, thereby simplifying the power system and improving its reliability at the same time. Advantages: High power density Easy to mount Space savings Ultra low on-resistance RDS(on) High current handling capability Avalanche rated 175°C operating temperature International standard packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Trench Gate - Series: Gen4 - IXTA270N04T4-7 - IXTA270N04T4-7 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Trench Gate - Series: Gen4 - IXTA270N04T4-7
IXTA270N04T4-7
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Trench Gate - Series: Gen4 - IXTA270N04T4-7 IXTA270N04T4-7
These 40V TrenchT4™ Power MOSFETs constitute a new generation of high-current Trench devices. Available at either 270A or 340A current rating, they are optimized for synchronous rectification in switched-mode power conversion applications. With on-state resistance as low as 1.7 milliohms, these TrenchT4™ devices enable a reduction in the number of MOSFETs needed, especially in synchronous rectification. Paralleling multiple devices may not be necessary due to their high-current carrying capability and high power density, thereby simplifying the power system and improving its reliability at the same time. Advantages: High power density Easy to mount Space savings Ultra low on-resistance RDS(on) High current handling capability Avalanche rated 175°C operating temperature International standard packages

These 40V TrenchT4™ Power MOSFETs constitute a new generation of high-current Trench devices. Available at either 270A or 340A current rating, they are optimized for synchronous rectification in switched-mode power conversion applications. With on-state resistance as low as 1.7 milliohms, these TrenchT4™ devices enable a reduction in the number of MOSFETs needed, especially in synchronous rectification. Paralleling multiple devices may not be necessary due to their high-current carrying capability and high power density, thereby simplifying the power system and improving its reliability at the same time. Advantages: High power density Easy to mount Space savings Ultra low on-resistance RDS(on) High current handling capability Avalanche rated 175°C operating temperature International standard packages

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXTA270N04T4-7
Product Name Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Trench Gate - Series: Gen4 - IXTA270N04T4-7
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs - CSD87312Q3E - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
8 suppliers
DC - 20 GHz, 400 um Discrete GaAs pHEMT Die - QPD2040D - Qorvo
Specs
Transistor Type HEMT; PHEMT
Transistor Technology / Material DC - 20 GHz, 400 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers