The IXTA26P20P is a P-channel enhancement mode MOSFET designed for high-side switching, push-pull amplifiers, DC choppers, and current regulation. It is rated for a drain-source voltage of -200 V and a continuous drain current of -26 A at 25°C, with a maximum on-resistance of 170 mΩ at -10 V gate-source voltage. The device is avalanche rated and features a fast intrinsic diode, low package inductance, and a rugged PolarPTM process. It is housed in a TO-263 AA (D2PAK) package, measuring 9.65 mm minimum to 10.41 mm in width and 14.61 mm minimum to 15.88 mm in length. The thermal resistance from junction to case is 0.42 °C/W. The operating junction temperature range is -55 °C to +150 °C.
Trans MOSFET P-CH 200V 26A 3-Pin(2+Tab) D2PAK T/R Product overview: IXTA26P20P-TRL from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA26P20P-TRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXTA26P20P-TRL |
| Product Name | 200V 26A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 200 volts |
| PD | 300000 milliwatts |