The IXTA26P10T is a P-channel enhancement mode MOSFET designed for high-side switching, push-pull amplifiers, and battery charger applications. It is packaged in a TO-263 case with a weight of 2.50 g. The device has a drain-source voltage rating of -100 V, continuous drain current of -26 A, and maximum drain-source on-resistance of 90 mΩ at 25°C. It is avalanche rated, features a fast intrinsic diode, and has low gate charge and total gate resistance. The thermal resistance from junction to case is 0.83 °C/W. The part meets international standard package specifications and is designed for high power density applications.
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Trans MOSFET P-CH 100V 26A 3-Pin(2+Tab) TO-263AA Product overview: IXTA26P10T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA26P10T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA26P10T | 278-IXTA26P10T |
| Product Name | -50V to -200V P-Channel Power MOSFETs | 100V 26A MOSFET Transistor |
| Polarity | P-Channel | |
| Package Type | TO-263; TO-263 | |
| MOSFET Operating Mode | Enhancement |