Littelfuse, Inc. 100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTA1R6N50D2

Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTA1R6N50D2 is a depletion mode N-channel MOSFET designed for normally-on operation in applications such as audio amplifiers, start-up circuits, and current regulators. It comes in a TO-263 surface-mount package, measures 2.50 g in weight, and is rated for 500 V drain-source voltage with a maximum continuous drain current of 1.6 A. The device exhibits a maximum on-resistance of 2.3 Ω at 25 °C and a power dissipation limit of 100 W. Thermal resistance from junction to case is 1.25 °C/W. The gate-source threshold voltage ranges from -2.5 V to -4.5 V, and the device meets UL 94 V-0 flammability requirements for its molding epoxy. It operates over a junction temperature range of -55 °C to 150 °C and conforms to industry-standard packages.

Datasheet Summary
Powered by GS/AI

The IXTA1R6N50D2 is a depletion mode N-channel MOSFET designed for normally-on operation in applications such as audio amplifiers, start-up circuits, and current regulators. It comes in a TO-263 surface-mount package, measures 2.50 g in weight, and is rated for 500 V drain-source voltage with a maximum continuous drain current of 1.6 A. The device exhibits a maximum on-resistance of 2.3 Ω at 25 °C and a power dissipation limit of 100 W. Thermal resistance from junction to case is 1.25 °C/W. The gate-source threshold voltage ranges from -2.5 V to -4.5 V, and the device meets UL 94 V-0 flammability requirements for its molding epoxy. It operates over a junction temperature range of -55 °C to 150 °C and conforms to industry-standard packages.

Suppliers

Company
Product
Description
Supplier Links
100V - 1700V N-Channel Depletion Mode Power MOSFETs - IXTA1R6N50D2 - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1700V N-Channel Depletion Mode Power MOSFETs
IXTA1R6N50D2
100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTA1R6N50D2
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTA1R6N50D2
MOSFET Transistor 278-IXTA1R6N50D2
Power Field-Effect Transistor, Product overview: IXTA1R6N50D2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA1R6N50D2 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTA1R6N50D2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA1R6N50D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA1R6N50D2 278-IXTA1R6N50D2
Product Name 100V - 1700V N-Channel Depletion Mode Power MOSFETs MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data